EN
  • EN
  • DE

INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W

Part No INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Manufacturer Intel
Catalog CPU
Description Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423536-INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W CAD Model

Description

The INTEL E7-8891V2 processor, at the helm of Intel's high-end computing solutions, is engineered to meet the demands of the most rigorous computing environments. With a base frequency of 3.20GHz spread across ten cores, it delivers outstanding performance for complex computations, large-scale virtualization, and demanding data-processing tasks. The processor's massive 37.5MB of cache is a testament to its ability to handle vast data sets with ease, significantly reducing latency and improving overall system efficiency. The 155W TDP underscores its position as a powerhouse processor, while also highlighting Intel's focus on optimizing energy consumption amidst high performance. This CPU stands out for its support of expansive memory configurations, making it perfectly suited for applications that require extensive RAM, such as high-frequency trading platforms, large databases, and real-time data analytics. The E7-8891V2 also comes equipped with advanced reliability features and supports Intel's Hyper-Threading and Virtualization Technologies, ensuring secure and efficient operation in virtualized environments. These features make it an exemplary choice for enterprise-grade computing, where performance, reliability, and scalability are of paramount importance. In essence, the Intel E7-8891V2, identified by its model number, is the epitome of performance and reliability, designed to push the boundaries of modern computing and meet the needs of the most demanding enterprise applications.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess