EN
  • EN
  • DE

INTEL E5-2623V4 - Intel E5-2623v4 2.60GHz 4C 10M 85W

Part No INTEL E5-2623V4 - Intel E5-2623v4 2.60GHz 4C 10M 85W
Manufacturer Intel
Catalog CPU
Description Intel E5-2623v4 2.60GHz 4C 10M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423161-INTEL E5-2623V4 - Intel E5-2623v4 2.60GHz 4C 10M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2623V4 - Intel E5-2623v4 2.60GHz 4C 10M 85W CAD Model

Description

The Intel E5-2623v4 is part of the Xeon E5 v4 family, designed for versatility across various enterprise and data center needs. Operating at a base frequency of 2.60GHz and equipped with 4 cores, this processor is engineered for efficiency and speed. The E5-2623v4 features a 10MB smart cache which helps in reducing the wait times to access data, improving overall performance. With a thermal design power (TDP) of 85W, it also focuses on energy efficiency, being suitable for environments where power consumption is a concern. Built on Intel's 14nm technology, this processor includes several key technologies to enhance its performance, including Intel Turbo Boost Technology 2.0, which allows it to temporarily exceed its base operating frequency to up to 3.20 GHz under specific conditions. It also supports Hyper-Threading, enabling it to handle up to 8 threads simultaneously, thus enhancing multitasking and parallel processing capabilities. Furthermore, it offers support for DDR4 memory, allowing for faster and more efficient data transfer rates, and comes with Intel vPro technology, which provides hardware-enhanced security and management features. Its compatibility with the Intel C610 series chipset and usage of the FCLGA2011-3 socket makes it a versatile choice for building scalable server and workstation solutions tailored to a wide range of professional workloads.

You May Also Be Interested in

Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess