EN
  • EN
  • DE

INTEL E5-2620V2 - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W

Part No INTEL E5-2620V2 - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W
Manufacturer Intel
Catalog CPU
Description Intel E5-2620v2 2.10GHz 6C 15M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423848-INTEL E5-2620V2 - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2620V2 - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W CAD Model

Description

The Intel E5-2620V2 is a second-generation processor in the Xeon E5 family, designed to deliver efficient performance and reliability for servers and workstations. Running at 2.10GHz across six cores, this CPU is engineered to support a wide array of computing needs, from virtualization to database management. It features a substantial 15MB cache, improving the speed and efficiency of data access and processing, which is crucial for applications that require frequent interactions with large datasets. The thermal design power (TDP) is capped at 80W, minimizing heat generation and power consumption, which is particularly beneficial in environments where energy efficiency is a priority. It supports a memory speed of up to 1600MHz, providing a balanced bandwidth to support various computing tasks without creating bottlenecks. Intel's Hyper-Threading Technology enables the processor to execute multiple threads on each core, significantly boosting performance for multi-threaded applications and enhancing the overall efficiency of the computing infrastructure. The Intel E5-2620V2 is an excellent option for businesses seeking a processor that provides a good mix of performance, power efficiency, and value.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess