EN
  • EN
  • DE

INTEL E3-1245V6 - Intel E3-1245V6 3.70GHz 4C 8M 73W

Part No INTEL E3-1245V6 - Intel E3-1245V6 3.70GHz 4C 8M 73W
Manufacturer Intel
Catalog CPU
Description Intel E3-1245V6 3.70GHz 4C 8M 73W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423872-INTEL E3-1245V6 - Intel E3-1245V6 3.70GHz 4C 8M 73W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1245V6 - Intel E3-1245V6 3.70GHz 4C 8M 73W CAD Model

Description

The Intel E3-1245V6 is a mid-range CPU from Intel's Xeon E3 v6 product family, tailored for entry-level workstations and servers. It operates at a base frequency of 3.70GHz, offering robust performance for computing tasks that require reliability and efficiency. This quad-core processor, supported by Hyper-Threading Technology, effectively handles eight threads simultaneously, making multitasking and parallel processing more efficient. It comes equipped with an 8MB Intel Smart Cache, improving data retrieval speeds and overall system responsiveness. The processor's thermal design power (TDP) of 73W indicates a good balance between performance and power efficiency, making it suitable for environments where energy consumption is a concern but without compromising on computational power. The E3-1245V6 supports Intel Turbo Boost Technology 2.0, dynamically adjusting the processor's frequency to enhance performance based on the workload and system's thermal capacity. It also features Intel VT-x with Extended Page Tables (EPT), enhancing virtualization by reducing memory and processor overhead and increasing performance for both host and guest environments. This processor is built to deliver reliable performance for professional workstations, offering features that enhance graphics capabilities, security, and virtualization.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess