EN
  • EN
  • DE

INT-SSDPEKKF010T7X1

Part No INT-SSDPEKKF010T7X1
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184264-INT-SSDPEKKF010T7X1
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INT-SSDPEKKF010T7X1 CAD Model

Description

The INT-SSDPEKKF010T7X1, also known as the Intel SSDPEKKF010T7X1, is a high-performance Solid State Drive (SSD) designed for demanding applications. This SSD leverages NVMe (Non-Volatile Memory Express) technology to deliver exceptional speed and responsiveness. Its 1TB capacity provides ample storage for operating systems, applications, and data.

Applications:

  • High-performance computing: For applications requiring fast data access.
  • Gaming: Reduces loading times and improves overall gaming experience.
  • Content creation: Suitable for video editing, graphic design, and other demanding tasks.
  • Servers: Provides fast and reliable storage for server applications.

Features:

  • NVMe PCIe Gen3 x4 interface: Delivers high bandwidth and low latency.
  • 1TB storage capacity: Provides ample storage for applications and data.
  • 3D NAND flash memory: Offers high density and reliability.
  • End-to-end data protection: Protects data from corruption.

Benefits:

  • Significantly faster boot times and application loading compared to traditional hard drives.
  • Improved system responsiveness for a smoother user experience.
  • Enhanced productivity for professionals working with large files and demanding applications.
  • Increased reliability and durability compared to mechanical hard drives.

Additional Details:

The INT-SSDPEKKF010T7X1 is typically an M.2 2280 form factor SSD. Its sequential read speeds can reach up to 3200 MB/s, and sequential write speeds can reach up to 1300 MB/s. The random read and write IOPS (Input/Output Operations Per Second) are also very high, contributing to its responsiveness. Power consumption varies depending on the workload, but it is generally lower than traditional hard drives. Its Mean Time Between Failures (MTBF) is typically rated at 1.6 million hours, indicating high reliability. This SSD is commonly used in laptops, desktops, and workstations where performance is a priority. It is designed to operate in standard operating temperature ranges for consumer and professional electronics.

You May Also Be Interested in

Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Nichicon
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess