EN
  • EN
  • DE

GL82QM175

Part No GL82QM175
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824098-GL82QM175
Ultra Librarian 3D Model Ultra Librarian GL82QM175 CAD Model

Description

The Intel GL82QM175 is a Mobile Intel QM175 Chipset. It's designed to work with Intel's mobile processors, providing a range of input/output capabilities and features for laptop and other mobile computing platforms. As a chipset, it manages communication between the CPU and other components, such as memory, storage, and peripherals.

Applications:

  • Laptops and Notebooks: Used in mobile computers to manage data flow and provide connectivity options.
  • All-in-One PCs: Integrated into compact desktop computers to enable various functionalities.
  • Embedded Systems: Can be used in industrial computers and other embedded systems requiring robust performance and connectivity.
  • Mobile Workstations: Supports high-performance mobile workstations requiring advanced features and capabilities.

Features:

  • PCI Express Support: Provides high-speed connectivity for graphics cards, storage devices, and other peripherals.
  • USB 3.0 Ports: Offers fast data transfer rates for USB devices.
  • SATA 6 Gb/s Ports: Supports high-speed storage devices like SSDs and HDDs.
  • Integrated Audio Support: Enables high-quality audio output.
  • Intel Management Engine (ME): Provides remote management capabilities.

Benefits:

  • Enhanced System Performance: Optimized data transfer rates and efficient resource management lead to improved overall system performance.
  • Increased Connectivity: Multiple USB and SATA ports allow for connecting a wide range of peripherals and storage devices.
  • Improved Security: Intel Management Engine provides remote management and security features.
  • Reduced Power Consumption: Designed for mobile platforms, offering low power consumption for extended battery life.
  • Robust Platform Features: Provides a stable and reliable platform for various mobile computing applications.

Additional Details:

The GL82QM175 Chipset is designed to support specific Intel mobile processors. It is important to check compatibility with the CPU being used. Consult the Intel documentation for detailed specifications, including supported memory types, number of PCI Express lanes, and other features. The chipset is typically connected to the CPU via a Direct Media Interface (DMI) link. It's important to follow the manufacturer's guidelines for proper installation and configuration.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess