Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953297-FJ8068404190220
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8068404190220 CAD Model

Description

The FJ8068404190220 is an Intel embedded microprocessor, likely from the Xeon or Core series tailored for embedded systems. These processors are designed for use in applications requiring a balance of robust processing power, power efficiency, and long-term availability.

Applications:

  • Industrial Automation: Deployed in industrial PCs, programmable logic controllers (PLCs), and machine vision systems for real-time control, data acquisition, and automation.
  • Networking and Communications: Utilized in network appliances, routers, switches, and security gateways for packet processing, network management, and security functionalities.
  • Medical Imaging: Integrated into medical imaging equipment, diagnostic tools, and patient monitoring systems for image processing, data analysis, and device management.
  • Transportation Systems: Employed in in-vehicle infotainment systems, fleet management solutions, and railway control systems for navigation, communication, and data logging.
  • Retail Automation: Used in point-of-sale (POS) terminals, digital signage displays, and self-service kiosks for transaction processing, content delivery, and customer interaction.

Features:

  • Multi-Core Architecture: Features multiple processing cores to enhance performance for multithreaded applications and multitasking.
  • Integrated Graphics: Incorporates integrated graphics processing unit (GPU) for accelerating graphics-intensive workloads and displaying visual content.
  • Memory Support: Supports DDR4 memory for high-speed data access and efficient memory management.
  • PCI Express Interface: Offers PCI Express lanes for connecting to peripherals, expansion cards, and high-speed I/O devices.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life in portable devices.
  • Extended Lifecycle Support: Provides extended product lifecycle support to ensure long-term availability and stability.

Benefits:

  • High Performance: Delivers robust performance for demanding embedded applications.
  • Integrated Features: Integrates CPU, GPU, and memory controller on a single chip, reducing system complexity and bill-of-materials cost.
  • Reliability: Designed for reliable operation in harsh environments and extended temperature ranges.
  • Power Efficiency: Optimizes power consumption for energy-efficient computing.
  • Security Enhancements: Includes security features to protect against unauthorized access and malware.

Additional Details:

Specific technical specifications of the FJ8068404190220, such as clock speed, cache size, and thermal design power (TDP), can be found in Intel's official product documentation or ARK database. These processors typically support a wide array of I/O interfaces, including USB, SATA, Ethernet, and serial ports, enabling connectivity with various external devices and networks.

You May Also Be Interested in

Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention