EN
  • EN
  • DE

FJ8067703282221

Part No FJ8067703282221
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-8250U (6M Cache, up to 3.40 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953734-FJ8067703282221
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8067703282221 CAD Model

Description

The Intel FJ8067703282221 is an embedded microprocessor designed for high-performance applications requiring reliable and efficient processing power. Likely part of the Intel Xeon or Core i series, it's tailored for use in industrial, commercial, and specialized computing environments.

Applications

  • Industrial control systems
  • Network servers and appliances
  • Medical imaging equipment
  • Advanced driver-assistance systems (ADAS)
  • Gaming and entertainment systems

Features

  • Multi-core processing for enhanced performance
  • Integrated graphics processing unit (GPU)
  • Support for high-speed memory (e.g., DDR4)
  • Intel Turbo Boost Technology
  • Intel Hyper-Threading Technology
  • Advanced security features (e.g., Intel AES-NI)

Benefits

  • Increased processing power for demanding tasks
  • Improved graphics capabilities for visual applications
  • Enhanced system responsiveness and multitasking
  • Reduced power consumption and thermal footprint
  • Increased system security
  • Extended product lifecycle for embedded applications

Additional Details

The FJ8067703282221 likely supports a wide range of I/O interfaces, including USB, SATA, and PCIe, for flexible connectivity with peripherals and expansion cards. It integrates power management features to optimize energy efficiency and reduce heat generation. The processor's multi-core architecture enables parallel processing, improving performance in multi-threaded applications. Integrated graphics provide visual capabilities, eliminating the need for a discrete graphics card in many scenarios. The Intel Turbo Boost technology allows the processor to dynamically increase its clock speed when needed, providing extra performance for demanding workloads. Hyper-Threading Technology enables each processor core to handle two threads simultaneously, improving overall system throughput. Advanced security features, such as Intel AES-NI, help protect sensitive data from unauthorized access. This processor is built to withstand harsh industrial environments, offering extended temperature ranges and robust reliability.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess