EN
  • EN
  • DE

FJ8066202499001

Part No FJ8066202499001
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-6287U (3M Cache, up to 3.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953777-FJ8066202499001
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8066202499001 CAD Model

Description

The Intel FJ8066202499001 is a high-performance embedded microprocessor designed for a range of demanding applications. As part of Intel's embedded processor family, it provides a robust solution for industrial control systems, networking devices, and other applications requiring significant processing power in a compact form factor.

Applications

  • Industrial automation systems
  • Networking equipment (routers, switches, firewalls)
  • Medical imaging devices
  • Digital signage
  • Gaming machines

Features

  • Multi-core architecture for parallel processing
  • Integrated graphics processing unit (GPU) for enhanced visual performance
  • High clock speeds for rapid data processing
  • Support for virtualization technologies
  • Advanced power management features
  • Integrated I/O interfaces for peripheral connectivity

Benefits

  • Increased system responsiveness and performance due to multi-core architecture
  • Improved graphics capabilities for visually intensive applications
  • Reduced power consumption, leading to lower operating costs and extended battery life (where applicable)
  • Enhanced security features to protect sensitive data
  • Simplified system design and integration due to integrated I/O interfaces
  • Extended lifespan and reliability for demanding industrial environments

Additional Details

The FJ8066202499001 processor typically features a specific socket type (e.g., LGA or BGA) depending on its intended application and form factor. It supports various memory types, such as DDR3 or DDR4, and may include integrated controllers for storage devices (SATA, PCIe). It also incorporates Intel's advanced technologies, such as Turbo Boost and Hyper-Threading, to dynamically adjust clock speeds and improve overall system efficiency. The Thermal Design Power (TDP) is an important factor to consider for cooling solutions. The specific number of cores and cache size affects the processor's overall performance. These processors are built using advanced manufacturing processes (e.g., 14nm or 10nm) for increased transistor density and energy efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess