EN
  • EN
  • DE

FH8067703022715

Part No FH8067703022715
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-7167U (2.80 GHz 2M Cache, BGA1356)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954038-FH8067703022715
Series *
Ultra Librarian 3D Model Ultra Librarian FH8067703022715 CAD Model

Description

The Intel FH8067703022715 is an embedded microprocessor designed for a variety of industrial and commercial applications. As an embedded processor, it prioritizes reliability and long-term availability, catering to the unique demands of embedded systems. Specific features and performance characteristics depend on the exact processor model and series, so consulting the relevant Intel documentation or product briefs is crucial.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Retail Point-of-Sale (POS) Terminals: Powers the processing functions of cash registers, self-checkout kiosks, and other retail devices.
  • Digital Signage Players: Drives digital displays in stores, restaurants, and other public spaces.
  • Medical Imaging Equipment: Integrated into ultrasound machines, X-ray systems, and other medical diagnostic tools.
  • Network Security Appliances: Used in firewalls, intrusion detection systems, and other network security devices.

Features

  • Multi-Core Architecture: Provides enhanced performance with multiple processing cores, allowing for simultaneous task execution.
  • Integrated Graphics Processing Unit (GPU): Offers built-in graphics capabilities, suitable for applications requiring visual output.
  • Low Power Consumption: Designed for energy efficiency, enabling longer battery life in portable devices and reducing power costs in stationary applications.
  • Extended Lifecycle Support: Offers long-term availability and support, crucial for embedded systems with extended product lifecycles.
  • Advanced Security Features: Incorporates security technologies to protect against unauthorized access and data breaches.

Benefits

  • Increased Processing Power: Multi-core design enables faster and more efficient processing of demanding workloads.
  • Reduced Energy Costs: Low power consumption minimizes energy usage, reducing operating expenses and environmental impact.
  • Long-Term Availability: Extended lifecycle support ensures continuous availability, reducing the risk of obsolescence.
  • Enhanced Security: Integrated security features protect sensitive data and prevent unauthorized system access.
  • Improved System Reliability: Designed for robust operation in demanding environments, ensuring high system reliability.

Additional Details

This processor likely utilizes a Ball Grid Array (BGA) packaging for direct soldering onto a motherboard. It's essential to verify the supported memory type (e.g., DDR4, DDR5) and speed to ensure compatibility. Its thermal design power (TDP) rating dictates the required cooling solution. Furthermore, it may incorporate Intel technologies like virtualization and trusted execution. Reference the official Intel documentation for precise specifications, including clock speeds, cache sizes, and supported instruction sets. The specific embedded features make this processor ideal for use in environments where failure is not acceptable and longevity is critical to the system's design life.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess