Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954912-FH8065801620705
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065801620705 CAD Model

Description

The Intel FH8065801620705 is a high-performance embedded processor designed to deliver exceptional computing power and reliability for demanding applications. It balances performance with power efficiency, making it suitable for a wide array of embedded systems.

Applications:

  • High-Performance Computing (HPC) clusters
  • Advanced medical imaging devices
  • Complex industrial automation systems
  • High-end network servers
  • Real-time data analysis platforms

Features:

  • Multi-core architecture for superior parallel processing capabilities
  • Integrated Intel Iris Graphics for enhanced visual performance
  • Support for high-speed DDR4 memory
  • Advanced security features including Intel vPro technology
  • Extensive I/O connectivity options including Thunderbolt and PCIe

Benefits:

  • Accelerated performance for computationally intensive tasks
  • Enhanced visual experiences with integrated Iris Graphics
  • Improved memory bandwidth for faster data access
  • Robust security features to protect against threats
  • Flexible connectivity options for a variety of peripherals

The FH8065801620705 processor is engineered to handle complex workloads with ease. Its multi-core design enables efficient parallel processing, allowing applications to execute faster and more efficiently. The integrated Intel Iris Graphics provides exceptional visual performance, making it ideal for applications that require high-resolution displays or advanced video processing. Support for high-speed DDR4 memory ensures fast data access, which is crucial for performance-critical applications. Furthermore, the processor includes advanced security features such as Intel vPro technology, providing robust protection against security threats. With extensive I/O connectivity options including Thunderbolt and PCIe, the FH8065801620705 offers flexible connectivity for a variety of peripherals and devices.

Technical Specifications: Specific technical specifications, such as clock speed, cache size, and thermal design power (TDP), require consulting the official Intel documentation for FH8065801620705. However, this processor typically features a high core count, a large cache size, and a TDP optimized for embedded applications. It supports various advanced technologies, such as Intel Turbo Boost and Intel Hyper-Threading, which further enhance performance and efficiency.

Compatibility: The FH8065801620705 processor is compatible with a range of motherboards and chipsets designed for Intel's high-performance embedded processors. Refer to the motherboard or chipset documentation for specific compatibility information.

You May Also Be Interested in

Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention