EN
  • EN
  • DE

EU80574JJ053N

Part No EU80574JJ053N
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon L5410 (12M Cache, 2.33 GHz) SLAP4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954545-EU80574JJ053N
Series *
Ultra Librarian 3D Model Ultra Librarian EU80574JJ053N CAD Model

Description

The Intel EU80574JJ053N is an embedded microprocessor designed for a variety of applications demanding reliable performance and power efficiency. This processor is part of Intel's embedded solutions, providing a balance of processing capabilities and low power consumption.

Applications

  • Industrial automation equipment
  • Point-of-sale (POS) systems
  • Networking and communication devices
  • Medical diagnostic equipment
  • Digital signage solutions

Features

  • Embedded architecture for reliable operation
  • Low power consumption, suitable for battery-powered devices
  • Integrated graphics processing unit (GPU)
  • Support for multiple operating systems
  • Advanced security features

Benefits

  • Improved system performance for demanding applications
  • Extended battery life in portable devices
  • Reduced system cost due to integration
  • Enhanced security for data protection
  • Increased reliability in harsh environments

Additional Details

The EU80574JJ053N features a specific clock speed and cache size, contributing to its processing capabilities. It is designed to withstand a wide temperature range, making it suitable for industrial deployments. The processor also supports virtualization technologies, allowing for the consolidation of multiple applications onto a single platform. Its compact form factor enables integration into space-constrained environments. Specific power consumption details and Thermal Design Power (TDP) are available in the Intel product documentation. Furthermore, it supports various I/O interfaces for connectivity with peripherals and other system components. The product is designed for long-term availability, ensuring support for extended product lifecycles. Its advanced power management features help minimize energy consumption and reduce operating costs. The 'EU' prefix suggests it's an embedded processor designed for the European market, however, it's sold globally. It also probably incorporates Intel's QuickAssist Technology (QAT) which speeds up the encryption and decryption of data.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess