EN
  • EN
  • DE

EPM7128QC160-15

Part No EPM7128QC160-15
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7128QC160-15 Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
RoHS Non-Compliant
Win Source Part Number 1057361-EPM7128QC160-15
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128QC160-15 CAD Model

Description

The EPM7128QC160-15 is a complex programmable logic device (CPLD) from Intel's MAX 7000 series. It is designed to provide high performance and flexibility for a variety of digital logic applications. The device is in-system programmable, making it easy to update and modify designs without physically replacing the chip.

Applications:

  • Industrial Control Systems: Used for controlling and monitoring industrial processes.
  • Networking Equipment: Implemented in routers, switches, and other networking devices.
  • Telecommunications: Employed in telecommunications infrastructure for signal processing and control.
  • Data Acquisition Systems: Used for acquiring and processing data from sensors and other sources.
  • Embedded Systems: Integrated into various embedded systems for logic control.

Features:

  • 128 Macrocells: Contains a large number of configurable logic blocks.
  • 160-Pin QFP Package: Provides a high pin count for complex designs.
  • In-System Programmability (ISP): Allows for easy reprogramming of the device.
  • High Speed: Features a propagation delay of 15ns.
  • Programmable Interconnect Array (PIA): Offers flexible routing of signals between macrocells.
  • TTL and CMOS Compatible Inputs: Interfaces seamlessly with a wide range of logic families.
  • Built-in JTAG Boundary Scan: Facilitates testing and debugging of the device.

Benefits:

  • Design Flexibility: Allows for easy modification and optimization of designs.
  • Reduced Time-to-Market: Enables rapid prototyping and development.
  • Lower System Cost: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Improved System Performance: High-speed operation ensures efficient data processing.
  • Simplified Design Process: User-friendly development tools and software support facilitate design and implementation.

Technical Specifications:

The EPM7128QC160-15 is powered by a 5V supply. It features a programmable interconnect array (PIA) that allows for flexible signal routing between macrocells. Each macrocell consists of configurable logic elements, including product terms, that can be programmed to implement various logic functions. The device also includes input/output (I/O) pins that can be individually configured as inputs, outputs, or bidirectional pins. The in-system programmability (ISP) feature allows for reprogramming of the device through a serial interface without removing it from the circuit board. This capability simplifies design modifications and updates.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess