Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intel
Series MAX® 7000
Package Tray
Part Status Obsolete
Number of I/O 68
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
Family Name EPM7128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-2321-5, 971429
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870656-EPM7128ELC84-7
Ultra Librarian 3D Model Ultra Librarian EPM7128ELC84-7 CAD Model

Description

The EPM7128ELC84-7 is a MAX® 7000 series Integrated Circuit (IC) manufactured by Intel.

  • Mounting Type: surface mount
  • I/O Count: 68
  • Operating Temperature: 0°C to 70°C
  • Package: 84-LCC (J-Lead)
  • Package: tray
  • Product Status: obsolete
  • Supply and Demand Status: limited
  • Family: EPM7128
  • ECCN: 3A991D
  • Popularity: medium
  • Quantity per Package: 15
  • MSL Level: 3 (168 Hours)
  • REACH: unaffected
  • HTSUS: 8542.39.0001
  • Other part numbers: 544-2321-5 and 971429

You May Also Be Interested in

Amd
IC CPLD 64MC 6.7NS 56CSBGA
Need more? Email Us
ECAD model for XC2C64A-7CP56I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $6.9803
ECAD model for LC4256C-5FT256AI
Altera
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $9.1665
ECAD model for 5M40ZE64C5N
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $15.3582
ECAD model for LC4128ZC-42TN100C
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Need more? Email Us
ECAD model for LC4064V-10T100I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 3NS 176TQFP
Need more? Email Us
ECAD model for LC4256B-3TN176C
Xilinx Inc.
XC2C384 CoolRunner-II CPLD
Lowest to $651.9404
ECAD model for XC2C384-10FTG256I
Xilinx Inc.
5V in-system programmable
Lowest to $170.5076
ECAD model for XC95108-7TQ100I
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $146.0268
ECAD model for XC9572-10PQ100C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention