EN
  • EN
  • DE

EPM7064SLI44-6N

Part No EPM7064SLI44-6N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971191-EPM7064SLI44-6N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7064SLI44-6N CAD Model

Description

The EPM7064SLI44-6N is a MAX 7000S series Complex Programmable Logic Device (CPLD) manufactured by Intel (formerly Altera). It provides a cost-effective solution for implementing various logic functions, state machines, and control circuits in a wide range of applications. The device is known for its ease of use and reliability.

Applications:

  • Industrial Control Systems: Commonly used in PLCs (Programmable Logic Controllers) and other industrial automation equipment.
  • Networking Devices: Employed in routers, switches, and hubs for control logic and interface functions.
  • Consumer Electronics: Integrated into set-top boxes, DVD players, and other consumer products for control and decoding tasks.
  • Automotive Systems: Utilized in automotive control units and other electronic modules for various control applications.
  • Telecommunications Equipment: Deployed in communication systems for signal processing and control functions.

Features:

  • 64 Macrocells: Contains 64 macrocells, providing sufficient logic capacity for many applications.
  • 44-Pin PLCC Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy design modifications and updates.
  • High Speed Performance: Provides reliable high-speed performance for demanding applications.
  • Low Power Consumption: Offers low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Cost-Effective Solution: Provides a cost-effective solution for implementing complex logic functions.
  • Flexibility: Offers a flexible architecture that can be customized to meet specific design requirements.
  • Easy to Use: Simplifies the design process with user-friendly development tools.
  • Compact Size: Enables compact designs with its small package size.
  • Reliability: Ensures reliable operation in various environmental conditions.

Additional Details:

The EPM7064SLI44-6N operates with a 5V power supply. It is supported by Intel's Quartus Prime software, which provides a comprehensive suite of tools for design, simulation, and implementation. The CPLD offers a good balance of performance, flexibility, and cost, making it a popular choice for a wide range of applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess