EN
  • EN
  • DE

EPM7032LI44-10

Part No EPM7032LI44-10
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Ee Pld, 10 Ns, PLCC44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 600
Number of Logic Blocks (LABs) 2
Number of Macrocells 32
RoHS Compliant
Win Source Part Number 1057344-EPM7032LI44-10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7032LI44-10 CAD Model

Description

The EPM7032LI44-10 is a Programmable Logic Device (PLD) from Intel's (formerly Altera's) MAX 7000 family. It's designed for applications requiring flexible logic implementation. This device offers a combination of high performance, low cost, and ease of use, making it suitable for a wide range of digital logic applications.

Applications

  • Address Decoding: Implementing address decoding logic in memory systems.
  • Glue Logic: Connecting different components in a system with custom logic.
  • State Machines: Implementing control logic for sequential circuits.
  • Peripheral Control: Interfacing with and controlling peripheral devices.
  • Data Processing: Performing data manipulation and transformation operations.

Features

  • 32 Macrocells: Provides 32 macrocells for implementing logic functions.
  • 44-Pin PLCC Package: Comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package.
  • In-System Programmability (ISP): Allows for reprogramming the device while it's in the system.
  • High-Speed Performance: Offers propagation delays as low as 10 ns.
  • Low Power Consumption: Designed for low power operation.

Benefits

  • Flexibility: Allows for implementing custom logic functions without requiring custom ASICs.
  • Reduced Development Time: Simplifies development compared to traditional discrete logic designs.
  • Cost-Effective: Offers a cost-effective solution for implementing complex logic functions.
  • Easy Prototyping: Supports rapid prototyping and design iteration.
  • Reprogrammability: Allows for easy modification and updates to the logic design.

Technical Specifications

The EPM7032LI44-10 has a typical propagation delay of 10 ns. It operates at a voltage of 5V. The device includes programmable interconnect array (PIA) for routing signals between macrocells. It's programmed using standard programming tools like Altera's Quartus software. The operating temperature range is typically 0°C to +70°C.

This PLD is a versatile building block for implementing a wide range of digital logic functions, offering flexibility, performance, and ease of use in a single package.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess