Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® 7000A
Package Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.5 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number EPM7032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 968707
Standard Package 130
Win Source Part Number 998243-EPM7032AELC44-4N
Ultra Librarian 3D Model Ultra Librarian EPM7032AELC44-4N CAD Model

Description

The 998243-EPM7032AELC44-4N is a MAX® 7000A series CPLD chip with 36 I/O pins manufactured by Intel.

  • Mounting Type: SMD (SMT)
  • Package: 44-LCC (J-Lead)
  • In-System Programmable: Yes
  • Logic Elements/Blocks: 2
  • Macrocells: 32
  • Delay Time tpd(1) max: 4.5 ns
  • Voltage Supply: 3V ~ 3.6V
  • Gates: 600
  • REACH Affected: No
  • Temperature Range: 0°C ~ 70°C (TA)
  • Category: Integrated Circuit (IC)
  • Obsolete: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family | IC CPLD 768MC 5NS 484FBGA
Lowest to $50.1502
ECAD model for LC5768MV-5F484C
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Need more? Email Us
ECAD model for ATF1502AS-15AC44
Xilinx Inc.
XC2C384 CoolRunner-II CPLD
Lowest to $651.9404
ECAD model for XC2C384-10FTG256I
Xilinx Inc.
5V in-system programmable
Lowest to $170.5076
ECAD model for XC95108-7TQ100I
Cypress Semiconductor Corp
5V, 3.3V, ISR™ High-Performance CPLDs
Need more? Email Us
ECAD model for CY37256P160-125AC
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $43.2612
ECAD model for M4A3-128/64-7VC
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
ECAD model for M4A3-192/96-7VC
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $6.9803
ECAD model for LC4256C-5FT256AI
Altera
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $9.1665
ECAD model for 5M40ZE64C5N

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention