Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.4 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 570
Number of Macrocells 440
Number of I/O 116
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number EPM570
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names -544-1311,544-1311,972177
Standard Package 60
Win Source Part Number 1057340-EPM570GT144C5
Ultra Librarian 3D Model Ultra Librarian EPM570GT144C5 CAD Model

Description

The EPM570GT144C5 is a Complex Programmable Logic Device (CPLD) manufactured by Intel (formerly Altera). It belongs to the MAX II family of CPLDs, known for their low power consumption and cost-effectiveness. These devices are used for implementing various digital logic functions in a wide range of applications.

Applications

  • Motor control
  • Interface bridging
  • Power supply sequencing
  • I/O expansion
  • System management

Features

  • 570 logic elements
  • 144-pin TQFP package
  • Low power consumption
  • MultiVolt core
  • Programmable I/O standards

Benefits

  • Flexible logic implementation
  • Reduced board space
  • Lower system power requirements
  • Simplified system design
  • Faster time-to-market

Additional Details

The EPM570GT144C5 CPLD provides a versatile solution for implementing custom logic circuits. Its non-volatile memory allows for instant-on operation. The device is programmed using the Quartus II development software from Intel. Detailed information about the number of I/O pins, propagation delays, and power consumption can be found in the device datasheet. It supports various I/O standards, allowing for seamless integration with other system components. Proper thermal management may be required depending on the application and operating conditions. The 'C5' designation likely indicates the device's speed grade.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $6.7202
ECAD model for M4A3-64/32-10VI48
Lattice Semiconductor Corporation
3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family
Need more? Email Us
ECAD model for LC5512MV-75FN256C
Xilinx Inc.
5V in-system programmable
Lowest to $170.5076
ECAD model for XC95108-7TQ100I
Cypress Semiconductor Corp
5V, 3.3V, ISR™ High-Performance CPLDs
Need more? Email Us
ECAD model for CY37256P160-125AC
Amd
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
Lowest to $29.1726
ECAD model for XC95144XL-10-TQG100C
Microchip Technology
15NS, 100 TQFP, IND TEMP, GREEN
Lowest to $22.1591
ECAD model for ATF1508ASV-15AU100-T
Altera
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $9.1665
ECAD model for 5M40ZE64C5N
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Need more? Email Us
ECAD model for LC4064V-10T100I
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $43.2612
ECAD model for M4A3-128/64-7VC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7935 $75.7935
3+ $62.1897 $186.5691
4+ $60.2463 $240.9852
5+ $58.3028 $291.5140
6+ $56.3595 $338.1570
8+ $50.5290 $404.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 204 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention