Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 160
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-FBGA (17x17)
Family Name EPM570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-1303, 970395, -544-1303
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918448-EPM570GF256C3
Ultra Librarian 3D Model Ultra Librarian EPM570GF256C3 CAD Model

Description

The EPM570GF256C3 is a MAX II series integrated circuit from Intel.

  • Temperature Range: 0°C to 85°C
  • Package: 256-BGA
  • I/Os: 160
  • Family: EPM570
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991D
  • Supply and Demand Status: Balanced
  • Package Type: Tray
  • MSL level: 3 (168 hours)
  • Estimated Production Lead Time: 44 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Other part numbers: 544-1303, 970395, and -544-1303

You May Also Be Interested in

Altera
IC CPLD 256MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7256BUC169-10
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
ECAD model for ATF750LVC-15PU
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for LC4064V-75TN100E
Altera
IC CPLD 1700MC 7NS 324FBGA
Need more? Email Us
ECAD model for EPM2210GF324C3
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for M4A3-64/32-7VNC
Microchip Technology
IC CPLD 10MC 7.5NS 28PLCC
Need more? Email Us
ECAD model for ATF750C-7JX
Microchip Technology
IC CPLD 32MC 20NS 44PLCC
Need more? Email Us
ECAD model for ATF1500AL-20JU
Microchip Technology
IC CPLD 10MC 15NS 24CDIP
Need more? Email Us
ECAD model for ATF750C-15GM/883
Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF750LVC-15JU

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention