Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 80
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-LBGA
Case / Package 100-FBGA (11x11)
Family Name EPM240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Quantity per package 176
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870626-EPM240F100I5
Ultra Librarian 3D Model Ultra Librarian EPM240F100I5 CAD Model

Description

The Intel 870626-EPM240F100I5 is a MAX II series microcontroller IC with 80 I/Os.

  • Package: Tray
  • Package: 100-LBGA
  • Operating Temperature: -40°C to 100°C
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A001A2A
  • Popularity: Medium
  • MSL level: 3 (168 hours)
  • Estimated production lead time: 44 weeks
  • REACH status: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 512MC 14NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-14YI
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 132CSBGA
Need more? Email Us
ECAD model for LC4256ZC-75MN132I
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ATF1504ASL-25AU44-T
Microchip Technology
IC CPLD 10MC 15NS 24CDIP
Need more? Email Us
ECAD model for ATF750C-15GM/883
Microchip Technology
IC CPLD 32MC 20NS 44PLCC
Need more? Email Us
ECAD model for ATF1500AL-20JU
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128BFC256-10
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 48TQFP
Need more? Email Us
ECAD model for M4A5-32/32-10VNI48
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 144CSBGA
Need more? Email Us
ECAD model for LC4128ZE-7MN144C
Microchip Technology
IC CPLD 10MC 7.5NS 24DIP
Need more? Email Us
ECAD model for ATF750C-7PX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1819 $53.1819
3+ $43.6364 $130.9092
4+ $42.2728 $169.0912
5+ $40.9091 $204.5455
7+ $39.5455 $276.8185
9+ $35.4546 $319.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,056 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention