EN
  • EN
  • DE

EP4S40G5H40I2NAD

Part No EP4S40G5H40I2NAD
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 654 I/O 1517HBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA
Manufacturer Intel
Series STRATIX® IV GT
Package Tray
Part Status Obsolete
Number of I/O 654
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 1517-BBGA, FCBGA
Case / Package 1517-HBGA (42.5x42.5)
MSL Level 4 (72 Hours)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918329-EP4S40G5H40I2NAD
Ultra Librarian 3D Model Ultra Librarian EP4S40G5H40I2NAD CAD Model

Description

The Intel EP4S40G5H40I2NAD is a high-performance Stratix IV GX FPGA (Field Programmable Gate Array) designed for demanding applications requiring significant logic density, high-speed connectivity, and advanced features. This device offers a flexible and efficient platform for implementing custom digital circuits and accelerating complex algorithms.

Applications

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Video processing and image analysis
  • Aerospace and defense systems
  • Scientific instrumentation
  • High-performance computing (HPC)

Features

  • 40,000 equivalent logic elements (LEs)
  • Integrated transceivers supporting data rates up to 11.3 Gbps
  • High-speed memory interfaces (DDR3, QDRII+)
  • Extensive I/O capabilities
  • Built-in error correction coding (ECC) for memory protection
  • Advanced power management features

Benefits

  • Enables the implementation of complex digital designs
  • Provides high-bandwidth connectivity for data-intensive applications
  • Supports efficient memory access for improved performance
  • Offers flexibility to interface with a wide range of external devices
  • Enhances system reliability with built-in error correction
  • Reduces power consumption and improves thermal management

Additional Details

The EP4S40G5H40I2NAD FPGA is based on Intel's advanced 40 nm process technology, enabling high performance and low power consumption. It features a hierarchical interconnect architecture that provides flexible routing and minimizes signal delays. The device includes a variety of embedded blocks, such as multipliers, adders, and memory controllers, that can be customized to meet specific application requirements. The transceivers support a wide range of protocols, including PCI Express, Ethernet, and Serial RapidIO. The FPGA is supported by Intel's Quartus II design software, which provides a comprehensive suite of tools for design entry, synthesis, place and route, and verification. The Quartus II software also includes a power estimator tool that allows designers to optimize power consumption. The device is available in a variety of package options to meet different size and performance requirements. The EP4S40G5H40I2NAD is a versatile and powerful FPGA that can be used in a wide range of applications. Its high performance, low power consumption, and advanced features make it an ideal choice for demanding applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess