EN
  • EN
  • DE

EP3SE260F1152I4G

Part No EP3SE260F1152I4G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 744 I/O 1152FBGA / * Field Programmable Gate Array (FPGA) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number EP3SE260
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 993720-EP3SE260F1152I4G
Ultra Librarian 3D Model Ultra Librarian EP3SE260F1152I4G CAD Model

Description

The EP3SE260F1152I4G is a high-performance Stratix III FPGA from Intel (formerly Altera). This FPGA is designed for demanding applications requiring high logic density, memory capacity, and I/O bandwidth. The 'EP3SE260' indicates a device with approximately 260,000 logic elements, the 'F1152' refers to a 1152-pin FineLine BGA (FBGA) package, and 'I4G' specifies the temperature grade and speed grade.

Applications

  • High-end video processing
  • Data center acceleration
  • Wireless infrastructure
  • Military and aerospace applications
  • High-performance computing

Features

  • 254,400 logic elements (LEs)
  • 1152-pin FBGA package
  • 17,846 Kbits of embedded memory
  • 696 embedded multipliers
  • Up to 1.1 Gbps I/O speed
  • HardCopy block migration path

Benefits

  • High performance: Delivers exceptional processing power for complex algorithms.
  • Large capacity: Accommodates large and complex designs.
  • High bandwidth: Enables fast data transfer and processing.
  • Design flexibility: Allows for custom hardware implementation of virtually any digital logic function.
  • HardCopy migration: Provides a seamless transition to a structured ASIC for high-volume production.

Additional Details

The EP3SE260F1152I4G FPGA operates at a core voltage of 1.1V. The device features a programmable interconnect architecture that allows for flexible routing of signals between logic elements. The embedded memory blocks can be configured as RAM, ROM, or FIFO. The multipliers provide dedicated hardware for performing multiplication, accumulation, and other DSP operations. The high-speed I/O supports various standards, including PCI Express, Ethernet, and DDR3. The HardCopy block migration path allows designers to convert their FPGA design to a structured ASIC for cost reduction in high-volume production. Development of designs for the EP3SE260F1152I4G is typically done using Intel's Quartus Prime software. This software provides a comprehensive suite of tools for design entry, synthesis, place and route, and simulation. The software also includes a library of pre-built IP cores that can be used to accelerate development and reduce design time.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,285.5564 $1,285.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess