The EP2S30F672I3N is a high-performance FPGA (Field-Programmable Gate Array) from Intel's Stratix II family. Designed for complex digital logic applications, this FPGA offers a combination of high density, high performance, and advanced features. It is suitable for a wide range of applications, from telecommunications and networking to image processing and industrial automation.
Applications:
- Telecommunications infrastructure
- Networking equipment (routers, switches)
- Image and video processing systems
- Industrial control systems
- Aerospace and defense applications
Features:
- 30,720 logic elements (LEs)
- 2,592 Kbits of embedded memory
- 268 user I/O pins
- High-speed transceivers
- Advanced clock management circuitry
- 672-pin FineLine BGA (FBGA) package
Benefits:
- Enables implementation of complex digital designs with high performance.
- Provides flexibility to adapt to changing design requirements.
- Reduces system cost and time-to-market compared to custom ASICs.
- Offers high I/O connectivity for interfacing with external devices.
- Supports high-speed data transfer with integrated transceivers.
Specifications:
The EP2S30F672I3N operates at a core voltage of 1.2V. It supports various I/O standards. Detailed specifications, including maximum operating frequency, power consumption, and timing characteristics, can be found in the Intel Stratix II FPGA datasheet.