EN
  • EN
  • DE

EP2S130F1020I3N

Part No EP2S130F1020I3N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1195701-EP2S130F1020I3N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2S130F1020I3N CAD Model

Description

The Intel EP2S130F1020I3N is a high-performance Stratix II FPGA (Field Programmable Gate Array) designed for demanding applications requiring substantial logic density, advanced features, and high-speed operation. As part of the Stratix II family, this FPGA offers a combination of performance, density, and features that makes it suitable for a wide range of applications.

Applications:

  • High-Speed Data Acquisition: Used in systems that require capturing and processing large amounts of data in real-time, such as scientific instrumentation and medical imaging.
  • Telecommunications Infrastructure: Employed in networking equipment, such as routers and switches, for packet processing, traffic management, and protocol implementation.
  • Video Processing: Applied in video encoding/decoding systems, image processing, and display controllers for high-resolution video applications.
  • Aerospace and Defense: Utilized in radar systems, signal processing, and embedded control systems, benefiting from the device's performance and reliability.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and industrial networking for real-time control and data processing.

Features:

  • Logic Elements: Offers a high density of logic elements (approximately 130,000) allowing for the implementation of complex digital circuits.
  • Memory Blocks: Includes embedded memory blocks (M5K blocks) for on-chip data storage, providing flexibility and performance for memory-intensive applications.
  • DSP Blocks: Features dedicated Digital Signal Processing (DSP) blocks that enable high-performance arithmetic operations for signal processing and algorithm acceleration.
  • Clock Management: Provides advanced clock management circuitry, including PLLs (Phase-Locked Loops), for clock synthesis and distribution, ensuring timing accuracy and stability.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVDS, HSTL, and SSTL, allowing for flexible connectivity to external devices and systems.
  • Package: Housed in a 1020-pin FineLine BGA (FBGA) package, providing a high pin count for extensive I/O connectivity.

Benefits:

  • High Performance: Enables high-speed operation and real-time processing, making it suitable for demanding applications.
  • Flexibility: Allows for custom hardware implementation and reconfiguration, providing flexibility to adapt to changing requirements.
  • Integration: Integrates logic, memory, and DSP functions on a single chip, reducing system complexity and board space.
  • Time-to-Market: Accelerates product development with easy design and simulation tools.
  • Cost-Effectiveness: Offers a cost-effective solution for high-performance applications, reducing overall system costs.

Additional Details:

The EP2S130F1020I3N operates over the industrial temperature range. Its architecture also includes features for power management, allowing for optimization of power consumption based on application requirements. The FPGA is programmed using industry-standard hardware description languages (HDLs) such as VHDL or Verilog, and Intel provides comprehensive design tools and support for development and debugging.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess