EN
  • EN
  • DE

EP20K600EFC672-3X

Part No EP20K600EFC672-3X
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057276-EP20K600EFC672-3X
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP20K600EFC672-3X CAD Model

Description

The EP20K600EFC672-3X is an APEX 20KE device from Intel (formerly Altera). This is a Field Programmable Gate Array (FPGA) designed for a wide range of applications that require programmable logic, memory, and interconnect resources. The APEX 20KE family is known for its high density and performance capabilities.

Applications:

  • Telecommunications: Used in network infrastructure equipment such as switches, routers, and wireless base stations for signal processing, protocol conversion, and data routing.
  • Industrial Control: Employed in industrial automation systems for motor control, robotics, and machine vision.
  • Medical Imaging: Integrated into medical devices for image processing and data acquisition.
  • Data Storage: Utilized in storage systems for error correction, data compression, and RAID controllers.
  • Aerospace and Defense: Applied in radar systems, signal intelligence, and embedded control systems requiring high reliability and performance.

Features:

  • Logic Elements: 600,000 equivalent gates providing significant capacity for complex logic designs.
  • Embedded Memory: Includes embedded RAM blocks (ESB - Enhanced System Blocks) for on-chip data storage and processing.
  • I/O Pins: Offers a high number of user-configurable I/O pins in a 672-pin FineLine BGA package, enabling versatile connectivity to external components.
  • Clock Management: Features advanced clock management capabilities with DLLs (Delay-Locked Loops) for precise clock generation and distribution.
  • Voltage: Operates at 2.5V core voltage.
  • Configuration: Supports multiple configuration modes via JTAG, EPROM, and other methods.

Benefits:

  • High Capacity: Supports complex designs with its large number of logic elements.
  • Flexibility: Allows for implementing custom hardware accelerators and digital logic circuits tailored to specific application requirements.
  • Performance: Delivers high-speed performance for demanding applications.
  • Integration: Reduces system complexity and board space by integrating logic, memory, and I/O resources on a single chip.
  • Fast Prototyping: Enables rapid prototyping and development cycles compared to ASIC designs.

Additional Details:

The EP20K600EFC672-3X FPGA is often used in applications needing flexible processing capabilities and high-speed data handling. It is supported by Altera's (now Intel's) Quartus Prime software, which provides a comprehensive development environment for designing, simulating, and programming the device. The -3 speed grade indicates a specific performance level within the APEX 20KE family.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess