EN
  • EN
  • DE

EP1C6T144I8N

Part No EP1C6T144I8N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Number of Pins 144
RoHS Compliant
Win Source Part Number 1230008-EP1C6T144I8N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1C6T144I8N CAD Model

Description

The EP1C6T144I8N is a Cyclone series FPGA (Field Programmable Gate Array) from Intel (formerly Altera). This device is designed to offer a cost-effective and low-power solution for implementing custom digital logic. As part of the Cyclone family, it provides a balance between performance and cost, making it suitable for various embedded systems and prototyping. The 'I8' designation typically refers to an industrial temperature grade, indicating its suitability for harsh environments.

Applications

  • Industrial Automation: Control systems, motor control, sensor interfacing, and data acquisition.
  • Embedded Systems: Implementing custom logic for various embedded applications.
  • Consumer Electronics: Video processing, audio processing, and display control.
  • Automotive: Control systems, sensor interfaces, and communication protocols.
  • Prototyping: Rapid prototyping of digital circuits and systems.

Features

  • Logic Elements (LEs): Contains a specific number of LEs to implement custom logic functions.
  • Embedded Memory: Includes embedded memory blocks for storing data and instructions.
  • I/O Pins: Offers a specific number of input/output pins for interfacing with external devices.
  • Clock Management: Provides clock management circuitry for generating and distributing clock signals.
  • Configuration: Configured using SRAM technology, allowing for reprogramming.

Benefits

  • Flexibility: Allows for implementing custom digital logic circuits.
  • Reprogrammability: Can be reprogrammed to implement different functions.
  • Integration: Integrates multiple functions into a single device.
  • Cost-Effectiveness: Offers a cost-effective solution for digital logic applications.
  • Rapid Prototyping: Enables rapid prototyping of digital circuits and systems.

Additional Details

The EP1C6T144I8N typically comes in a TQFP144 package. It requires an external configuration device for loading the configuration data. The operating temperature range is specified as industrial grade (-40°C to +85°C). It's essential to consult the Intel (Altera) datasheet for detailed specifications, including the precise number of logic elements, memory block size, I/O pin count, power consumption, and timing characteristics. The industrial temperature grade makes it suitable for applications in harsh environments.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
Mingtek
Lowest to $1.3456
Hitachi, Ltd
Need more? Email Us
Panasonic
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess