Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955436-E97378-001
Series *
Ultra Librarian 3D Model Ultra Librarian E97378-001 CAD Model

Description

The Intel E97378-001 is a CPU cooler designed for use with a range of Intel processors. It is a standard, actively cooled heatsink that provides thermal management to ensure the processor operates within its specified temperature range. These coolers are commonly bundled with retail-boxed Intel CPUs.

Applications

  • Desktop PCs: Used in standard desktop computers to cool the CPU.
  • Small Form Factor (SFF) PCs: Employed in smaller PCs where space is limited and efficient cooling is essential.
  • All-in-One (AIO) PCs: Integrated into AIO computers to provide CPU cooling in a compact design.
  • Home Theater PCs (HTPC): Utilized in HTPCs where quiet operation and efficient cooling are important.
  • Office PCs: Used in office environments to maintain CPU temperatures in standard business computers.

Features

  • Aluminum Heatsink: Features an aluminum heatsink to dissipate heat effectively.
  • Fan Cooling: Equipped with a fan to actively draw heat away from the heatsink.
  • PWM Fan Control: Utilizes PWM (Pulse Width Modulation) to adjust fan speed based on CPU temperature.
  • Easy Installation: Designed for easy installation on compatible Intel CPU sockets.
  • Compact Design: Offers a compact design that fits within standard PC cases.

Benefits

  • Effective Cooling: Provides effective cooling to maintain CPU temperatures within safe operating limits.
  • Quiet Operation: Designed for relatively quiet operation, minimizing noise.
  • Easy to Install: Simple installation process makes it easy for users to install the cooler.
  • Reliable Performance: Offers reliable performance to ensure consistent CPU cooling.
  • Cost-Effective: Provides a cost-effective cooling solution for Intel processors.

Specifications: The Intel E97378-001 typically features an aluminum heatsink with a fan powered by a 4-pin PWM connector. The fan speed is controlled by the motherboard based on CPU temperature. The cooler is designed to be compatible with a range of Intel CPU sockets. It offers a balanced approach to cooling and noise levels. Dimensions are designed to fit within standard PC cases. Detailed specifications can be found with retail CPU documentation.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention