EN
  • EN
  • DE

D27C513-170V10

Part No D27C513-170V10
Manufacturer Intel
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217479-D27C513-170V10
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D27C513-170V10 CAD Model

Description

The D27C513-170V10 is an EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. Based on the name, it’s a 512K (512 Kilobit) memory chip. The "-170" likely signifies an access time of 170ns. The "V10" may indicate a specific voltage or version of the chip.

Applications

  • Embedded Systems: Storing firmware and boot code in embedded devices.
  • Industrial Control Systems: Storing program data in industrial controllers.
  • Telecommunications Equipment: Used in network devices for storing configuration data.
  • Aerospace and Defense: Used in avionics and military systems for storing critical data.
  • Legacy Computer Systems: Used as a replacement or upgrade for older EPROM devices.

Features

  • 512K Bit Memory: Provides a storage capacity of 512 kilobits.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed.
  • Fast Access Time: Offers relatively fast access times for data retrieval.
  • Low Power Consumption: Consumes relatively low power compared to other memory technologies.
  • Non-Volatile Storage: Retains data even when power is removed.

Benefits

  • Flexible Programming: Allows for easy updating and modification of stored data.
  • Reliable Data Storage: Provides a stable and secure storage solution for critical data.
  • Cost-Effective Solution: Offers a cost-effective solution for storing firmware and program code.
  • Long-Term Data Retention: Ensures data is retained for extended periods without degradation.
  • Easy Integration: Compatible with a wide range of microprocessors and microcontrollers.

Additional Details

The D27C513-170V10 operates at a voltage of [Search to confirm specific voltage, e.g., 5V]. It has an access time of 170ns, indicating the speed at which data can be retrieved from the memory. The device is typically housed in a [Search to confirm specific package type, e.g., DIP-28 or PLCC-32] package. The operating temperature range is typically [Search to confirm specific operating temperature range, e.g., 0°C to +70°C or -40°C to +85°C]. The EPROM can be erased using a UV eraser, and new data can be programmed using an EPROM programmer.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Comchip Technology
Lowest to $0.0497
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
ACX
Lowest to $0.1305
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Lowest to $0.0750
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess