EN
  • EN
  • DE

D27C256-150V10

Part No D27C256-150V10
Manufacturer Intel
Catalog Custom Parts (B - D)
Description DIP 28P Window Programmed Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183753-D27C256-150V10
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D27C256-150V10 CAD Model

Description

The D27C256-150V10 is a 256K (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. This memory device is designed for non-volatile storage of program code and data in a variety of embedded systems. The "-150" indicates an access time of 150ns, and the "V10" likely signifies a specific voltage or operating condition.

Applications:

  • Embedded systems (e.g., industrial controllers, instrumentation)
  • Firmware storage for computer systems
  • Programmable logic controllers (PLCs)
  • Robotics
  • Telecommunications equipment

Features:

  • 256K (32K x 8) memory organization
  • CMOS EPROM (Erasable Programmable Read-Only Memory) technology
  • Access time: 150ns
  • Single +5V power supply
  • TTL compatible inputs and outputs
  • Three-state output
  • Programmable using standard EPROM programmers

Benefits:

  • Provides non-volatile storage for program code and data.
  • Allows for easy reprogramming using UV light erasure.
  • Offers a reliable and stable memory solution for embedded systems.
  • Fast access time for quick data retrieval.

Additional Details:

The D27C256-150V10 is constructed using CMOS technology, which offers low power consumption compared to earlier NMOS EPROMs. This makes it suitable for applications where power efficiency is a concern. The device is housed in a ceramic DIP (Dual In-line Package) with a quartz window to allow for erasure using ultraviolet (UV) light.

The memory can be erased by exposing it to UV light of a specific wavelength. During normal operation, the D27C256-150V10 requires a single +5V power supply. The address lines select the specific memory location to be accessed, and the data lines provide the 8-bit output.

Programming the D27C256-150V10 is done using a dedicated EPROM programmer. The programmer applies specific voltage levels to the address, data, and control pins to write data to the desired memory locations. The three-state output enables multiple memory devices to share a common data bus without contention.

You May Also Be Interested in

dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
Chilisin
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess