EN
  • EN
  • DE

CW8064701486406

Part No CW8064701486406
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-4330M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953822-CW8064701486406
Series *
Ultra Librarian 3D Model Ultra Librarian CW8064701486406 CAD Model

Description

The Intel CW8064701486406 is a microprocessor belonging to the Intel Xeon E3-1200 v3 series. These processors are specifically designed for entry-level servers and workstations, providing a combination of performance and power efficiency. This model incorporates multiple cores, potentially integrated graphics (depending on the exact SKU), and compatibility with diverse Intel technologies aimed at improving security, manageability, and general system efficiency.

Applications

  • Entry-level servers
  • Workstations
  • Small business servers
  • High-end desktop computers

Features

  • Multiple processing cores to enable parallel task execution
  • Integrated graphics processing (on select models)
  • Intel Turbo Boost Technology for dynamic frequency adjustments
  • Intel Hyper-Threading Technology to improve core utilization
  • Support for Error Correcting Code (ECC) memory
  • Intel Virtualization Technology (VT-x) for platform virtualization
  • Intel Advanced Encryption Standard New Instructions (AES-NI)

Benefits

  • Enhanced performance for demanding applications
  • Improved multitasking capabilities
  • Increased responsiveness and faster operation
  • Advanced security capabilities
  • Reduced power consumption
  • Support for virtualized environments

Additional Details

The CW8064701486406 processor uses the LGA 1150 socket type. The prefix 'CW80647' indicates that it is a boxed processor. The specific clock speeds, core counts, and cache sizes will vary depending on the precise Xeon E3-1200 v3 model that it represents. Intel Turbo Boost Technology allows the processor to automatically increase its clock speed when operating below power, temperature, and current limits. Intel Hyper-Threading Technology allows each physical core of the processor to execute two threads concurrently. The presence of ECC memory support enhances data reliability in server-class environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess