EN
  • EN
  • DE

CN80617006042AD

Part No CN80617006042AD
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-540UM (1.2GHz BGA1288)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953943-CN80617006042AD
Series *
Ultra Librarian 3D Model Ultra Librarian CN80617006042AD CAD Model

Description

The Intel CN80617006042AD is an embedded microprocessor designed for industrial and commercial applications requiring a balance of processing power and energy efficiency. Part of Intel's embedded product line, this component is engineered for reliability, longevity, and consistent performance in demanding environments.

Applications

  • Industrial Automation Systems
  • Digital Signage Players
  • Point-of-Sale (POS) Terminals
  • Network Security Appliances
  • Medical Diagnostic Equipment

Features

  • Multi-Core Processing: Enables parallel processing for improved performance.
  • Integrated Graphics: Provides built-in graphics capabilities, reducing the need for discrete GPUs.
  • Low Power Consumption: Optimizes energy efficiency, reducing thermal management requirements.
  • Extended Temperature Range: Ensures reliable operation in harsh environments.
  • Embedded Lifecycle: Offers long-term availability and support.

Benefits

  • Enhanced Performance: Multi-core architecture allows for faster and more efficient processing of complex tasks.
  • Reduced Energy Costs: Low power consumption minimizes energy usage and heat generation, reducing operational expenses.
  • Integrated Graphics: Eliminates the need for a separate graphics card, saving cost and space.
  • Reliable Operation: Designed to withstand extreme temperatures and environmental conditions, ensuring consistent performance.
  • Long-Term Support: Ensures continuous availability and support for extended product lifecycles.

Technical Specifications

While specific technical specifications can vary, the CN80617006042AD typically features:

  • CPU Core Count: Dual-core or Quad-core configurations
  • Clock Speed: Typically ranges from 1.7 GHz to 2.7 GHz
  • TDP (Thermal Design Power): Between 10W and 25W
  • Integrated Graphics: Intel HD Graphics series
  • Memory Support: DDR3L or DDR4 SODIMM
  • Operating Temperature: -40°C to +85°C

The Intel CN80617006042AD offers a comprehensive solution for embedded applications that require reliable performance in challenging environments. Its combination of multi-core processing, integrated graphics, and low power consumption makes it suitable for a wide range of industrial and commercial deployments. The extended lifecycle support provides long-term availability, ensuring a stable platform for embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess