Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953280-CM8070804491213
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070804491213 CAD Model

Description

The Intel CM8070804491213 is an embedded microprocessor designed for applications that demand a balance of performance and power efficiency. As part of Intel's embedded processor lineup, it caters to a diverse range of industries and use cases, from industrial automation to retail solutions.

Applications

  • Industrial control systems for manufacturing and process automation.
  • Retail point-of-sale (POS) terminals and self-service kiosks.
  • Digital signage players for advertising and information displays.
  • Networking devices such as routers, switches, and firewalls.
  • Medical imaging equipment and diagnostic tools.
  • Gaming consoles and entertainment systems.

Features

  • Low power consumption, making it suitable for battery-powered devices.
  • Integrated graphics processing unit (GPU) for visual applications.
  • Multiple cores for parallel processing capabilities.
  • Support for various memory types and configurations.
  • Extensive I/O interfaces for connecting peripherals and sensors.
  • Advanced security features for data protection.

Benefits

  • Extended battery life in portable devices due to low power consumption.
  • Enhanced graphics performance for multimedia applications.
  • Improved multitasking capabilities with multiple cores.
  • Flexible memory options to meet different application requirements.
  • Simplified integration with a wide range of peripherals and sensors.
  • Robust security features to protect sensitive data.

Additional Details

The Intel CM8070804491213 is designed to offer a compelling blend of performance and energy efficiency. It is built on Intel's advanced manufacturing technology, ensuring reliability and longevity. The integrated GPU supports modern graphics standards, enabling smooth and responsive visual experiences. The multiple cores allow the processor to handle demanding workloads with ease. The processor is compatible with a variety of operating systems and software development tools, making it easy to integrate into existing systems. Its compact form factor makes it suitable for space-constrained applications. The extended temperature range allows it to operate reliably in harsh environments. It also includes features to enhance security and protect sensitive data. Furthermore, it adheres to industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention