EN
  • EN
  • DE

CM8068403358610

Part No CM8068403358610
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-9600 (9M Cache, up to 4.60 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953699-CM8068403358610
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403358610 CAD Model

Description

The Intel CM8068403358610 is a versatile embedded microprocessor meticulously engineered for a wide array of industrial and embedded applications that demand reliable performance and efficient energy consumption. As a component of Intel's comprehensive embedded solutions portfolio, this processor offers a balanced combination of processing capabilities, power efficiency, and a suite of advanced features.

Applications

  • Retail point-of-sale (POS) systems
  • Digital signage displays
  • Industrial control panels
  • Transportation ticketing systems
  • Internet of Things (IoT) gateways

Features

  • Efficient multi-core processing architecture
  • Integrated Intel UHD Graphics for clear visual output
  • Low power consumption for extended battery life
  • Comprehensive I/O connectivity options
  • Enhanced security features for data protection

Benefits

  • Responsive system performance and seamless multitasking
  • High-definition graphics rendering for engaging user interfaces
  • Prolonged operation without frequent battery changes
  • Flexible integration with various peripherals and devices
  • Secure data storage and communication

Additional Details

The CM8068403358610 utilizes DDR4 memory, enabling high-speed data transfer and efficient multitasking. It incorporates a rich set of I/O interfaces, including USB 3.0, SATA 3.0, and PCIe, providing versatile connectivity options for numerous peripherals and expansion cards. The integrated Intel UHD Graphics delivers crisp, clear visuals, making it ideal for applications requiring high-quality graphical output.

Constructed using Intel's advanced manufacturing process, this embedded microprocessor provides exceptional reliability and a prolonged lifespan. It is engineered to operate within a broad range of environmental conditions, making it suitable for deployment in various industrial settings. The processor's robust design and comprehensive feature set make it an excellent solution for embedded systems requiring a balance of performance, energy efficiency, and robust security features.

Moreover, the CM8068403358610 is supported by Intel's extensive software and hardware support ecosystem, simplifying the development and deployment process. Developers can leverage Intel's specialized toolkits and libraries to optimize their applications for the processor's architecture, maximizing performance and efficiency. Its long-term availability and dedicated support ensure it is a reliable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess