EN
  • EN
  • DE

CM8067702868314

Part No CM8067702868314
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-7700 (8M Cache, up to 4.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953340-CM8067702868314
Series *
Ultra Librarian 3D Model Ultra Librarian CM8067702868314 CAD Model

Description

The CM8067702868314 is an Intel embedded microprocessor. These processors are commonly employed in applications requiring a balance between performance and power efficiency, particularly within embedded systems. The specific details of the core architecture, clock speed, and feature set would necessitate referencing the official Intel documentation associated with this specific part number. Generally, these processors are optimized for scenarios demanding substantial processing capabilities within a compact form factor and constrained power budget.

Applications:

  • Industrial control systems
  • Thin clients
  • Digital surveillance systems
  • In-vehicle infotainment
  • Robotics

Features:

  • Low Thermal Design Power (TDP)
  • Integrated Graphics Processing Unit (GPU) - often Intel HD Graphics, but confirm
  • Multi-core processing capability (likely, but depends on specific model)
  • Support for various memory configurations
  • Enhanced security features (e.g., Intel vPro)

Benefits:

  • Robust performance for demanding workloads.
  • Energy-efficient operation for extended battery life or reduced operating costs.
  • Durable construction for reliable operation in challenging environments.
  • Integrated graphics eliminate the need for a discrete graphics card in some applications.

Additional Details:

Embedded microprocessors like the CM8067702868314 are designed to deliver processing power in environments where space and power are often at a premium. They often integrate a range of peripherals and I/O interfaces, streamlining system design and lowering overall system expenses. These processors are engineered to withstand challenging operational conditions and provide enduring reliability. For in-depth information about this particular Intel component, consult the official Intel documentation.

Important parameters to review include the core count, clock speed, cache memory size, integrated graphics capabilities (if available), supported memory types, thermal design power (TDP), and the range of accessible I/O interfaces. This detailed information will assist in determining whether this processor is well-suited for a specific embedded application. Features such as Intel vPro may provide enhanced security and manageability capabilities.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess