EN
  • EN
  • DE

CM8064601710501

Part No CM8064601710501
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4790K (8M Cache, up to 4.40 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953393-CM8064601710501
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601710501 CAD Model

Description

The CM8064601710501 is an embedded microprocessor from Intel, part of their range designed for long-lifecycle applications. These processors are commonly found in systems that require high reliability, extended temperature ranges, and guaranteed availability for many years. The 'CM' designation in the part number signifies its intent for use in embedded environments.

Applications

  • Point of Sale (POS) Systems: Powers cash registers, payment terminals, and self-service kiosks where consistent performance and long-term availability are critical.
  • Digital Surveillance Systems: Used in network video recorders (NVRs), security cameras, and video analytics platforms, requiring continuous operation and efficient processing.
  • Military and Aerospace: Deployed in embedded computing platforms, mission-critical systems, and ruggedized devices that operate in extreme conditions.
  • Telecommunications Infrastructure: Integrated into base stations, network appliances, and communication servers, demanding high reliability and long-term support.
  • Gaming and Entertainment: Drives arcade machines, slot machines, and other interactive gaming devices that need robust performance and stable operation.

Features

  • High Core Count: It probably features a high core count (e.g., quad-core, hexa-core, or even higher), which significantly enhances its multitasking capabilities.
  • Advanced Integrated Graphics: Likely incorporates an advanced integrated GPU that supports high-resolution displays and basic graphics acceleration.
  • Enhanced Security Features: It includes hardware-based security features to protect against unauthorized access and data breaches.
  • Wide Range of I/O Interfaces: Provides a rich set of I/O interfaces, including USB, SATA, Ethernet, and PCIe, for connecting to various peripherals and devices.
  • Virtualization Support: Enables virtualization technology, allowing multiple operating systems or applications to run concurrently on a single platform.

Benefits

  • Superior Processing Performance: High core count ensures rapid and efficient processing of demanding workloads.
  • Enhanced Graphics Capabilities: Integrated GPU delivers crisp and clear visuals for multimedia-rich applications.
  • Robust Security: Hardware-based security features provide a strong defense against cyber threats.
  • Versatile Connectivity: Wide range of I/O interfaces simplifies integration with diverse peripherals and devices.
  • Reduced Total Cost of Ownership (TCO): Long lifecycle support and energy-efficient design lower overall ownership costs.

Additional Details

The CM8064601710501's specific clock speed, core configuration, cache size, and power consumption (TDP) can be found in Intel's product documentation. This is typically mounted on a motherboard using a standard socket. The design often incorporates thermal management solutions to dissipate heat effectively. Target applications require long-term support and guaranteed availability.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess