Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953804-CM8064601561422
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601561422 CAD Model

Description

The CM8064601561422 is an Intel Xeon E5-2690 v4 series processor. It is a high-end processor designed for servers and workstations requiring maximum performance. Compared to the E5-2680, it generally offers higher clock speeds and sometimes a higher core count.

Applications:

  • Mission-Critical Servers: Ideal for database servers, application servers, and virtualization hosts requiring maximum uptime and performance.
  • High-End Workstations: Suitable for professional workstations used for video editing, 3D rendering, scientific simulations, and other extremely resource-intensive tasks.
  • Cloud Computing: Used in cloud environments to power virtual machines and other cloud services, delivering high performance and scalability.
  • Data Centers: A key component in data centers, handling large-scale data processing, analytics, and other demanding workloads.

Features:

  • Fourteen-Core Processor: Features fourteen physical cores (some variants may have more), providing exceptional parallel processing capabilities.
  • Intel QuickPath Interconnect (QPI): Uses QPI for high-speed communication between processors and other components (depending on the specific chipset).
  • Integrated Memory Controller: Integrated memory controller for faster and more efficient memory access.
  • Intel Virtualization Technology (VT-x): Supports hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency as needed, boosting performance for single-threaded applications.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously, effectively doubling the number of logical cores (28 threads on a 14-core model).
  • Intel AES New Instructions (AES-NI): Provides hardware acceleration for encryption and decryption, enhancing security.

Benefits:

  • Maximum Performance: Delivers the highest possible performance for demanding workloads, enabling faster processing and improved responsiveness.
  • Enhanced Virtualization: VT-x improves the performance and security of virtualized environments.
  • Faster Memory Access: Integrated memory controller allows for quicker access to memory, reducing latency.
  • Improved Security: AES-NI accelerates encryption and decryption, enhancing data security.
  • Increased Multitasking Capacity: Hyper-Threading technology allows for smooth multitasking and improved efficiency.

Additional Details:

The CM8064601561422 processor typically operates at a base clock speed of around 2.6 GHz or higher. It supports DDR4 memory. It has a TDP (Thermal Design Power) of around 135W, reflecting its higher power consumption and cooling requirements. The socket type is typically LGA 2011-3. The Intel Xeon E5-2690 v4 series is based on the Broadwell-EP microarchitecture. It supports Hyper-Threading. This processor is designed for environments where every bit of performance is critical. While not the newest generation available, it still offers excellent performance for demanding applications.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention