EN
  • EN
  • DE

CM8062307262003S R00P

Part No CM8062307262003S R00P
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820733-CM8062307262003S R00P
Ultra Librarian 3D Model Ultra Librarian CM8062307262003S R00P CAD Model

Description

The CM8062307262003S R00P is an Intel CPU. Without additional context, the specific model details (e.g., family, clock speed, core count) are difficult to determine precisely. However, the CM80623 prefix indicates that it's a packaged (LGA) processor. The remaining part of the string, including the "S R00P" suffix, is crucial for identifying the exact CPU model and stepping.

Applications

  • Desktop computers
  • Workstations
  • Gaming PCs
  • Servers (depending on the specific CPU model)
  • Embedded systems (depending on the specific CPU model and power requirements)

Features

  • Multi-core processing (number of cores varies by model)
  • Integrated graphics (capabilities vary by model)
  • Support for DDR3 or DDR4 memory (depending on the generation)
  • PCIe support for connecting expansion cards
  • Intel Turbo Boost Technology (dynamic clock speed adjustment)

Benefits

  • Enhanced performance for demanding applications
  • Improved multitasking capabilities
  • Energy efficiency (depending on the model)
  • Support for modern software and operating systems
  • Scalability for future upgrades

Additional Details

To determine the exact specifications of the CM8062307262003S R00P, it's necessary to research the complete part number using Intel's resource and specification finder (ARK) or other reliable sources. This will provide information on the CPU family (e.g., Core i5, Core i7), clock speed, core count, cache size, TDP (Thermal Design Power), integrated graphics capabilities, and supported memory types. The "S R00P" likely indicates the specific stepping or revision of the processor.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess