EN
  • EN
  • DE

CL8067702869821

Part No CL8067702869821
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-7920HQ (8M Cache, up to 4.10 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953328-CL8067702869821
Series *
Ultra Librarian 3D Model Ultra Librarian CL8067702869821 CAD Model

Description

The Intel CL8067702869821 is an embedded microprocessor, designed for use in a variety of applications requiring reliable processing power within a compact and energy-efficient form factor. These processors are crucial components in systems needing real-time data processing and control.

Applications

  • Industrial control systems for manufacturing and automation.
  • In-vehicle infotainment (IVI) systems in automotive applications.
  • Thin client devices for remote desktop access.
  • Gaming machines and arcade systems.
  • Surveillance and security systems, including network video recorders (NVRs).

Features

  • Integrated graphics capabilities for display output.
  • Support for high-speed memory interfaces.
  • Multiple communication interfaces, including USB and Ethernet.
  • Low thermal design power (TDP) for energy efficiency.
  • Advanced security features to protect against threats.

Benefits

  • Enhanced performance for demanding applications.
  • Reduced energy consumption, lowering operating costs.
  • Improved security posture with built-in protection mechanisms.
  • Increased system stability and reliability.
  • Compact form factor for space-constrained environments.

The Intel CL8067702869821 offers a balance of performance and efficiency, making it a suitable choice for embedded systems. The integrated graphics capabilities allow for efficient display output without requiring a separate graphics card. Support for high-speed memory ensures quick data access, improving overall system responsiveness. The multiple communication interfaces enable seamless integration with various peripherals and networks. The low thermal design power (TDP) minimizes heat generation, allowing for fanless designs and improved energy efficiency. Advanced security features help protect against unauthorized access and malicious attacks. This processor is designed to provide reliable performance in challenging environments, making it ideal for industrial and commercial deployments requiring long-term availability.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess