Products specifications

Category CPU
Win Source Part Number 1438493-BXC80684G5400
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BXC80684G5400 CAD Model

Description

The BXC80684G5400, categorized under the Intel Pentium Gold Box CPU series, is a remarkable microprocessor engineered for robust performance and efficiency. This model, a Pentium Gold G5400, features a dual-core configuration with a base frequency of 3.70 GHz and a smart cache of 4M, ensuring quick and responsive computing experiences. Designed specifically for desktop applications, this CPU is a testament to Intel's commitment to delivering cost-effective yet powerful computing solutions. The BXC80684G5400 comes in a boxed packaging (indicated by 'BX' in its name), which typically includes a stock cooler for the CPU, alongside a warranty from Intel. This model, tailored for mainstream users who demand reliable performance for everyday computing tasks, excels in multitasking environments thanks to its Intel Hyper-Threading Technology. Whether for office applications, web browsing, or entry-level multimedia creation, the Pentium Gold G5400 offers an optimal balance between performance and power consumption.

You May Also Be Interested in

HP
HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P15758-B21 - HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2698 v4
Need more? Email Us
ECAD model for HP 817965-B21 - HP E5-2698v4 (2.2GHz - 20C) DL380 G9 CPU Kit
HP
HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 874452-L21 - HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2660 v2
Need more? Email Us
ECAD model for HP 730237-001 - HP E5-2660v2 (2.2GHz - 10C) CPU
HP
Hewlett Packard Enterprise Xeon E5530
Need more? Email Us
ECAD model for HP 505882-B21 - HP E5530 (2.40GHz - 4C) DL360 G6 CPU Kit
HP
HP Gold 6152 (2.1GHz - 22C) CPU
Need more? Email Us
ECAD model for HP 874730-001 - HP Gold 6152 (2.1GHz - 22C) CPU
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU
HP
HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P12032-B21 - HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention