The Intel Core i9-12900 is a high-performance desktop processor belonging to the 12th generation Intel Core family (Alder Lake). It features a hybrid core architecture, combining Performance-cores (P-cores) and Efficient-cores (E-cores) to deliver optimal performance and power efficiency for a variety of workloads.
Applications
- High-end Gaming
- Content Creation (video editing, 3D rendering, graphic design)
- Professional Workstations
- Streaming
- Demanding Multitasking
Features
- 16 Cores (8 P-cores + 8 E-cores) / 24 Threads
- P-core Base Frequency: 2.4 GHz
- P-core Max Turbo Frequency: Up to 5.1 GHz (with Intel Turbo Boost Max Technology 3.0)
- E-core Base Frequency: 1.8 GHz
- E-core Max Turbo Frequency: Up to 3.8 GHz
- 30 MB Intel Smart Cache
- DDR5 Memory Support (up to 4800 MHz)
- DDR4 Memory Support (up to 3200 MHz)
- Integrated Intel UHD Graphics 770
- PCIe 5.0 Support
- LGA 1700 Socket
Benefits
- Exceptional performance in both single-threaded and multi-threaded applications
- Optimized power efficiency for demanding workloads
- High frame rates in games
- Fast rendering and encoding speeds for content creation
- Future-proof platform with DDR5 and PCIe 5.0 support
Additional Details
The Intel Core i9-12900 utilizes the LGA 1700 socket and requires a compatible 600-series chipset motherboard. The hybrid core architecture allows the processor to intelligently allocate tasks to the appropriate cores, optimizing performance and power consumption. The P-cores are designed for demanding single-threaded and multi-threaded applications, while the E-cores handle background tasks and improve overall system efficiency. The processor supports both DDR5 and DDR4 memory, providing flexibility for system builders. The integrated Intel UHD Graphics 770 offers improved graphics performance compared to previous generations. The PCIe 5.0 support enables faster data transfer rates with compatible devices such as NVMe SSDs and graphics cards. The 12900 is a locked processor, meaning that the core multiplier cannot be adjusted for overclocking, however the BCLK can be adjusted to a small degree. Intel Adaptive Boost Technology is also present, which allows for a boost on all cores if thermal headroom and power availability allow.