Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953118-BX8070811700
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070811700 CAD Model

Description

The Intel Core i7-11700 is a high-performance desktop processor belonging to the 11th generation Intel Core family (Rocket Lake). It offers a balance of core count, clock speeds, and features suitable for gaming, content creation, and general productivity tasks.

Applications

  • Gaming
  • Content Creation (video editing, photo editing)
  • General Productivity (office applications, web browsing)
  • Streaming
  • Software Development

Features

  • 8 Cores / 16 Threads
  • Base Clock Speed: 2.5 GHz
  • Max Turbo Frequency: Up to 4.9 GHz
  • Intel Turbo Boost Max Technology 3.0
  • 16 MB Intel Smart Cache
  • DDR4 Memory Support (up to 3200 MHz)
  • Integrated Intel UHD Graphics 750
  • PCIe 4.0 Support
  • LGA 1200 Socket

Benefits

  • Excellent performance for gaming and demanding applications
  • Smooth multitasking and responsiveness
  • Integrated graphics for basic display needs
  • Support for high-speed PCIe 4.0 devices
  • Compatibility with a wide range of motherboards

Additional Details

The Intel Core i7-11700 utilizes the LGA 1200 socket and requires a compatible 500-series chipset motherboard. It features 8 cores and 16 threads, allowing it to handle multiple tasks efficiently. The Intel Turbo Boost Max Technology 3.0 dynamically increases the clock frequency of the fastest cores to provide a performance boost when needed. The integrated Intel UHD Graphics 750 offers basic graphics capabilities for everyday use and can be suitable for light gaming. The processor supports DDR4 memory with speeds up to 3200 MHz. The PCIe 4.0 support enables faster data transfer rates with compatible devices such as NVMe SSDs and graphics cards. The 11700 is a locked processor, meaning that the core multiplier cannot be adjusted for overclocking.

You May Also Be Interested in

Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Pulse
Need more? Email Us
ECAD model for P1013T
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention