EN
  • EN
  • DE

BX8070110850KA

Part No BX8070110850KA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-10850K (20M Cache, up to 5.20 GHz) Avengers Edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953251-BX8070110850KA
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070110850KA CAD Model

Description

The Intel Core i9-10850KA is a high-performance desktop processor based on the Comet Lake architecture. This unlocked processor is specifically designed to cater to the needs of gamers and content creators. The "KA" designation signifies a special edition processor marketed towards enthusiasts.

Applications:

  • High-end gaming
  • Content creation (video editing, 3D rendering, graphic design)
  • Streaming (game streaming, live broadcasting)
  • VR (Virtual Reality) and AR (Augmented Reality) applications
  • Professional workstation tasks
  • Overclocking and enthusiast builds

Features:

  • Ten-core processor (10 cores)
  • Comet Lake microarchitecture
  • Intel Turbo Boost Max Technology 3.0 (dynamically optimizes clock speeds)
  • Intel Thermal Velocity Boost (opportunistically increases clock frequency based on thermal headroom)
  • Intel Hyper-Threading Technology (enables each core to handle two threads concurrently)
  • Unlocked multiplier for overclocking
  • Integrated Intel UHD Graphics 630
  • DDR4 memory support

Benefits:

  • Exceptional gaming performance at high resolutions and frame rates
  • Accelerated content creation workflows
  • Smooth multitasking and responsiveness
  • Enhanced VR and AR experiences
  • Overclocking capabilities for maximizing performance
  • High core count for demanding applications

Additional Details:

The Intel Core i9-10850KA features a base clock speed of 3.6 GHz and a maximum Turbo Boost frequency of up to 5.2 GHz (with Intel Thermal Velocity Boost). It has 20 MB of Intel Smart Cache and supports DDR4 memory up to 2933 MHz. The processor utilizes the LGA 1200 socket and has a Thermal Design Power (TDP) of 125W. The integrated Intel UHD Graphics 630 provides basic graphics capabilities, but a dedicated graphics card is recommended for gaming and content creation. The Comet Lake architecture provides incremental improvements over previous generations. The unlocked multiplier allows experienced users to overclock the processor to achieve even higher performance. It's a flagship processor designed for users who demand the absolute best performance.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess