EN
  • EN
  • DE

BX80684I79700F

Part No BX80684I79700F
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-9700F (12M Cache, up to 4.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953131-BX80684I79700F
Series *
Ultra Librarian 3D Model Ultra Librarian BX80684I79700F CAD Model

Description

The Intel Core i7-9700F (BX80684I79700F) is a high-performance desktop processor designed for gaming and demanding applications. Part of Intel's 9th generation Core i7 family (Coffee Lake Refresh), it provides a balance of core count, clock speed, and affordability. Notably, the 'F' suffix indicates that this processor lacks integrated graphics, requiring a dedicated graphics card for display output.

Applications:

  • Gaming PCs
  • Content creation workstations (video editing, photo editing)
  • High-performance desktop computers
  • VR (Virtual Reality) gaming systems
  • Professional workstations (with a dedicated graphics card)

Features:

  • 8 Cores / 8 Threads
  • 3.0 GHz Base Clock Speed
  • Up to 4.7 GHz Max Turbo Frequency
  • 12 MB Intel Smart Cache
  • DDR4-2666 Memory Support
  • No Integrated Graphics (requires a discrete GPU)

Benefits:

  • Excellent gaming performance with high frame rates when paired with a dedicated GPU.
  • Smooth multitasking and responsiveness for demanding applications.
  • Fast processing speeds for content creation tasks.
  • Cost-effective solution for users who already have or plan to purchase a dedicated graphics card.
  • Reliable performance and stability for long-term use.

The Intel Core i7-9700F processor offers a strong combination of performance and value for gamers and content creators who rely on a dedicated graphics card. Its 8 cores provide ample processing power for modern games and applications, ensuring smooth and responsive performance. The lack of integrated graphics allows for a more affordable processor, making it an attractive option for users who prioritize a powerful dedicated GPU. The processor supports DDR4-2666 memory, providing ample bandwidth for demanding applications. The 12 MB Intel Smart Cache helps to improve performance by storing frequently used data closer to the processor. When combined with a suitable graphics card, the i7-9700F delivers an exceptional gaming experience and handles content creation tasks with ease. It's a solid choice for building a high-performance PC without unnecessary features.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess