Products specifications

Category CPU
Win Source Part Number 1438647-BX80684G4900
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80684G4900 CAD Model

Description

The BX80684G4900, marketed as the Intel Celeron G4900, is a part of Intel's renowned Celeron Processor G Series aimed at providing value and efficiency for entry-level computing needs. This processor distinguishes itself with a 3.10 GHz base frequency and a 2M cache, ensuring effective performance for daily computing tasks. With its dual-core architecture, the G4900 can efficiently handle web browsing, light multimedia applications, and standard office software with relative ease. Packaged as Intel Box, it comes with an official Intel cooler, facilitating ease of installation and compatibility assurance. The G4900 embodies an optimal solution for users seeking to build budget-friendly systems without significantly compromising on the quality and reliability that Intel processors are known for.

You May Also Be Interested in

HP
HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P12032-B21 - HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU
HP
HP E5-2687Wv3 (3.10GHz - 10C) CPU
Need more? Email Us
ECAD model for HP 759542-001 - HP E5-2687Wv3 (3.10GHz - 10C) CPU
HP
HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02517-L21 - HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU
HP
Hewlett Packard Enterprise Intel Xeon E5-2660 v2
Need more? Email Us
ECAD model for HP 730237-001 - HP E5-2660v2 (2.2GHz - 10C) CPU
HP
HP Silver 4215 (2.5GHz -8C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02598-L21 - HP Silver 4215 (2.5GHz -8C) DL360 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2670 v3
Need more? Email Us
ECAD model for HP 726989-B21 - HP E5-2670v3 (2.3GHz - 12C) BL460c G9 CPU 2 Kit
HP
HP CPU Mounting Sled/Bracket for G10 CPU's
Need more? Email Us
ECAD model for HP 879628-001 - HP CPU Mounting Sled/Bracket for G10 CPU's

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention