EN
  • EN
  • DE

BX80627I72820QM

Part No BX80627I72820QM
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-2820QM (2.3GHz rPGA988B 4Cores)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953622-BX80627I72820QM
Series *
Ultra Librarian 3D Model Ultra Librarian BX80627I72820QM CAD Model

Description

The Intel Core i7-2820QM is a high-performance mobile processor designed for laptops and mobile workstations. Part of Intel's Sandy Bridge family, it provides a blend of speed and power efficiency suitable for demanding applications and multitasking on the go. It's well-suited for professionals and enthusiasts who need a powerful and portable computing solution.

Applications

  • High-end laptops and mobile workstations
  • Video editing and content creation on the go
  • Software development and engineering tasks
  • Gaming on laptops
  • Demanding mobile applications

Features

  • Quad-core processing: Delivers excellent multitasking and performance for mobile applications.
  • Sandy Bridge architecture: Offers improved performance and energy efficiency compared to previous generations.
  • Intel Turbo Boost Technology 2.0: Dynamically increases processor frequency for enhanced performance when needed.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, improving overall system responsiveness.
  • Integrated Intel HD Graphics 3000: Provides graphics capabilities for everyday use and some light gaming.

Benefits

  • Mobile Performance: Delivers desktop-like performance in a portable form factor.
  • Fast Content Creation: Accelerates video editing, rendering, and other content creation tasks on the go.
  • Improved Multitasking: Handles multiple applications simultaneously with ease.
  • Enhanced Responsiveness: Provides a smooth and responsive user experience.
  • Energy Efficiency: Offers a balance of performance and battery life.

Additional Details

The Intel Core i7-2820QM features a base clock speed of 2.3 GHz, which can be dynamically increased using Intel Turbo Boost Technology 2.0 to reach higher frequencies when needed. It has 8 MB of Intel Smart Cache, which is shared among the cores, improving data access speeds. The processor supports Intel Hyper-Threading Technology, effectively doubling the number of threads the system can handle. It is designed for the mobile platform and typically used with chipsets that support mobile computing. The i7-2820QM includes an integrated memory controller that supports DDR3 memory, enhancing memory bandwidth. Furthermore, it incorporates Intel HD Graphics 3000, providing integrated graphics capabilities, reducing the need for a dedicated graphics card in some applications. Its thermal design power (TDP) is designed for mobile cooling solutions, balancing performance with power consumption.

The i7-2820QM is a powerful and versatile mobile processor designed for high-end laptops and mobile workstations, providing the performance and features needed to handle demanding tasks on the go.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess