EN
  • EN
  • DE

BX80623I72700K

Part No BX80623I72700K
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-2700K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953623-BX80623I72700K
Series *
Ultra Librarian 3D Model Ultra Librarian BX80623I72700K CAD Model

Description

The Intel Core i7-2700K is a high-performance desktop processor designed for enthusiasts and gamers. Part of Intel's Sandy Bridge family, it offers a blend of speed and efficiency suitable for demanding applications and gaming. The 'K' designation signifies an unlocked multiplier, allowing for easier overclocking and performance tuning.

Applications

  • High-end gaming PCs
  • Video editing and content creation
  • Software development
  • Overclocking and performance tuning
  • Demanding desktop applications

Features

  • Quad-core processing: Provides excellent multitasking and performance for modern applications.
  • Sandy Bridge architecture: Offers improved performance and energy efficiency compared to previous generations.
  • Unlocked multiplier: Enables easy overclocking for enhanced performance.
  • Intel Turbo Boost Technology 2.0: Dynamically increases processor frequency for enhanced performance.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, improving overall system responsiveness.

Benefits

  • Exceptional Gaming Performance: Delivers smooth and responsive gameplay in modern titles.
  • Fast Content Creation: Accelerates video editing, rendering, and other content creation tasks.
  • Overclocking Potential: Allows enthusiasts to push the processor to its limits for maximum performance.
  • Improved Multitasking: Handles multiple applications simultaneously with ease.
  • Enhanced Responsiveness: Provides a smooth and responsive user experience.

Additional Details

The Intel Core i7-2700K features a base clock speed of 3.5 GHz, which can be dynamically increased using Intel Turbo Boost Technology 2.0 to reach higher frequencies when needed. It has 8 MB of Intel Smart Cache, which is shared among the cores, improving data access speeds. The processor supports Intel Hyper-Threading Technology, effectively doubling the number of threads the system can handle. It uses the LGA 1155 socket and is typically paired with motherboards featuring the Intel 6 series chipsets. The i7-2700K includes an integrated memory controller that supports DDR3 memory, enhancing memory bandwidth. Furthermore, it incorporates Intel HD Graphics 3000, providing basic integrated graphics capabilities. Its thermal design power (TDP) is designed for standard desktop cooling solutions, though overclocking may require more robust cooling. The unlocked multiplier allows users to easily adjust the processor's frequency for increased performance. This processor is designed for users who demand high performance and have the expertise to optimize their system settings.

The i7-2700K is a powerful and versatile processor designed for high-end gaming, content creation, and overclocking, providing the performance and features needed to handle demanding tasks.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess