EN
  • EN
  • DE

BX80623I32100T

Part No BX80623I32100T
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-2100T (2.5 GHz LGA1155)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954171-BX80623I32100T
Series *
Ultra Librarian 3D Model Ultra Librarian BX80623I32100T CAD Model

Description

The Intel BX80623I32100T is a low-power desktop processor designed for energy-efficient computing. It belongs to the Intel Core i3 family and is intended for use in desktop computers where energy efficiency is a primary concern. The 'T' suffix indicates a low-power model.

Applications

  • Energy-Efficient Desktops: Used in desktop computers where power consumption is a key consideration.
  • Small Form Factor PCs: Ideal for compact desktop systems.
  • All-in-One PCs: Integrated into all-in-one desktop computers.
  • Thin Clients: Used in thin client devices for virtual desktop infrastructure (VDI).
  • Home Servers: Suitable for low-power home server applications.

Features

  • Low Power Consumption: Designed for low thermal design power (TDP).
  • Integrated Graphics: Features integrated Intel HD Graphics.
  • Dual-Core Processing: Provides dual-core processing for everyday computing tasks.
  • Hyper-Threading Technology: Supports Hyper-Threading for enhanced multitasking.
  • Energy-Saving Technologies: Incorporates power-saving features to reduce energy consumption.

Benefits

  • Reduced Energy Costs: Low power consumption reduces electricity bills.
  • Quieter Operation: Low TDP results in less heat and quieter cooling fan operation.
  • Environmentally Friendly: Reduced energy consumption minimizes environmental impact.
  • Improved System Reliability: Lower heat output enhances system stability.
  • Suitable for Compact Designs: Allows for smaller and more energy-efficient computer designs.

Technical Specifications: The BX80623I32100T features dual cores with Hyper-Threading, integrated Intel HD Graphics, and low TDP. The precise clock speed, cache size, and TDP vary based on the specific model and revision. It's designed to provide sufficient performance for everyday computing while minimizing power consumption.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess