Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955093-BX80571E5200
Series *
Ultra Librarian 3D Model Ultra Librarian BX80571E5200 CAD Model

Description

The Intel BX80571E5200 is an embedded microprocessor designed for a range of industrial and commercial applications requiring reliable performance and energy efficiency. This processor belongs to Intel's embedded solutions family, which emphasizes long-term availability and support.

Applications

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Point-of-Sale (POS) Terminals: Powers retail and hospitality POS systems.
  • Medical Devices: Integrated into diagnostic and monitoring equipment.
  • Gaming Machines: Used in slot machines and other gaming applications.
  • Digital Signage: Drives displays in advertising and information systems.

Features

  • Energy-Efficient Design: Optimized for low power consumption, reducing heat generation and extending battery life in portable devices.
  • Embedded Lifecycle Support: Offers extended availability and support, ensuring long-term reliability.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display capabilities.
  • Multiple Core Configuration: Provides multi-core processing for improved performance in multi-tasking environments.
  • Wide Range of I/O Interfaces: Supports various input/output interfaces for seamless integration with peripherals and other devices.

Benefits

  • Reduced Total Cost of Ownership (TCO): Low power consumption and extended lifecycle reduce energy costs and replacement frequency.
  • Improved System Performance: Multi-core processing enhances system responsiveness and throughput.
  • Enhanced Reliability: Designed for industrial environments, ensuring reliable operation in harsh conditions.
  • Simplified System Design: Integrated graphics and I/O interfaces reduce the need for external components.
  • Long-Term Availability: Guarantees availability of the processor for extended periods, simplifying product lifecycle management.

Technical Specifications: The BX80571E5200 features a dual-core architecture, integrated graphics, and support for DDR3 memory. It is designed for embedded systems requiring a balance of performance and power efficiency. Detailed specifications regarding clock speed, cache size, and thermal design power (TDP) vary based on the specific model and revision.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention