Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476881-BOXDZ68BC
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BOXDZ68BC CAD Model

Description

The BOXDZ68BC motherboard is a versatile and powerful platform developed by Intel, tailored for users who demand high performance and reliability. This product is categorized under 'Motherboard - Intel' and comes in a boxed format, which means it includes all the essential components for installation. Supported by the Intel Z68 chipset, the BOXDZ68BC offers a perfect blend of computing power and flexibility, making it an ideal choice for building advanced desktop systems. It supports a wide range of Intel processors, DDR3 memory, and incorporates advanced technologies for optimizing performance and power efficiency. With extensive connectivity options and support for SSD caching for improved data access speeds, the BOXDZ68BC delivers a superior computing experience for gaming, multimedia, and productivity applications.

You May Also Be Interested in

IBM
IBM Power System S924 System backplane
Need more? Email Us
ECAD model for IBM 02WF075 - IBM Power System S924 System backplane
IBM
8286-42A system board
Need more? Email Us
ECAD model for IBM 74Y4343 - 8286-42A system board
IBM
System Backplane for machine type 8408
Need more? Email Us
ECAD model for IBM 2CC6 - System Backplane for machine type 8408
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 46K6605 - 2 CORE 4.2 GHZ POWER6
IBM
IBM P260 pureflex
Need more? Email Us
ECAD model for IBM 00E1818 - IBM P260 pureflex
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U
IBM
Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Need more? Email Us
ECAD model for IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 74Y3632 - 2 CORE 4.2 GHZ POWER6
IBM
System Backplane for Pluggable Proc 9133-55A
Need more? Email Us
ECAD model for IBM 28D9 - System Backplane for Pluggable Proc 9133-55A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention