Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 230kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number ST202
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261545-ST202EAN
Ultra Librarian 3D Model Ultra Librarian ST202EAN CAD Model

Description

The ST202EAN from STMicroelectronics is a high-performance dual driver and receiver that meets the specifications of the EIA/TIA-232 standard. This integrated circuit is designed to provide bidirectional serial communication in a variety of applications, including but not limited to, industrial controls, point-of-sale systems, and computer serial ports.

Key Features

  • Interface Compliance: Fully compliant with EIA/TIA-232 standards, ensuring compatibility with a wide range of serial devices.
  • Operating Voltage: Operates from a single 5V power supply, making it suitable for use in systems with standard power levels.
  • High Data Rate: Capable of supporting data rates up to 200 kbps, allowing for fast data transfer.
  • Electrostatic Discharge Protection: Features ESD protection exceeding 15 kV, providing robustness and reliability in harsh electrical environments.
  • Low Power Consumption: Designed for low power consumption, making it ideal for power-sensitive applications.
  • Dual Charge Pump: Includes a dual charge pump circuit that generates the necessary voltage levels for RS-232 communication from a single 5V supply.

Applications

The ST202EAN is versatile and can be used in various applications that require reliable serial communication. Its robust design and protective features make it especially suitable for industrial environments where electrical noise and disturbances are common. It can also be integrated into consumer electronics, telecommunications systems, and networking equipment.

Package and Quality

This product is available in a 16-pin DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic assemblies. STMicroelectronics ensures high-quality manufacturing standards, providing a reliable and consistent performance for the ST202EAN.

Conclusion

The ST202EAN is a testament to STMicroelectronics' commitment to delivering high-quality components that meet the demanding requirements of modern electronic systems. With its robust design, comprehensive feature set, and compliance with industry standards, the ST202EAN stands out as an excellent choice for any application requiring dual EIA/TIA-232 serial communication capabilities.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention